API Delevan, Inc. Fixed Inductors SDS680R-475M

Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7560DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7560DKR-ND
Fixed Inductors DN7560DKR-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7560TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7560TR-ND
Fixed Inductors DN7560TR-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7560CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7560CT-ND
Fixed Inductors DN7560CT-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7560DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details