API Delevan, Inc. Fixed Inductors SDS680R-332M

Description
3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7541CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7541CT-ND
Fixed Inductors DN7541CT-ND
3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7541DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7541DKR-ND
Fixed Inductors DN7541DKR-ND
3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7541TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7541TR-ND
Fixed Inductors DN7541TR-ND
3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7541CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details