API Delevan, Inc. Fixed Inductors SDS680R-225M

Description
2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7558DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7558DKR-ND
Fixed Inductors DN7558DKR-ND
2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7558TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7558TR-ND
Fixed Inductors DN7558TR-ND
2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7558CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7558CT-ND
Fixed Inductors DN7558CT-ND
2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

2.2mH Shielded Wirewound Inductor 100mA 8.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7558DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details