API Delevan, Inc. Fixed Inductors S3483R-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.1mA 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1mA 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S3483R-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S3483R-2R2MTR-ND
Fixed Inductors 197-S3483R-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.1mA 25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.1mA 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-S3483R-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S3483R-2R2MCT-ND
Fixed Inductors 197-S3483R-2R2MCT-ND
FIXED IND 2.2UH 2.66A 28 MOHM

FIXED IND 2.2UH 2.66A 28 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S3483R-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S3483R-2R2MDKR-ND
Fixed Inductors 197-S3483R-2R2MDKR-ND
FIXED IND 2.2UH 2.66A 28 MOHM

FIXED IND 2.2UH 2.66A 28 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S3483R-2R2MTR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details