API Delevan, Inc. Fixed Inductors S1812R-822J

Description
8.2µH Shielded Inductor 372mA 1.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 372mA 1.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-822J-ND
Fixed Inductors S1812R-822J-ND
8.2µH Shielded Inductor 372mA 1.44Ohm Max 1812 (4532 Metric)

8.2µH Shielded Inductor 372mA 1.44Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-822J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details