API Delevan, Inc. Fixed Inductors S1812R-561H

Description
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-561H-ND
Fixed Inductors S1812R-561H-ND
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)

560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-91N 0402DC-91NXJRW , 0402DC-91NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details