API Delevan, Inc. Fixed Inductors S1812R-471K

Description
FIXED IND 470NH 802MA 310 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 802MA 310 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1812R-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-471KCT-ND
Fixed Inductors 197-S1812R-471KCT-ND
FIXED IND 470NH 802MA 310 MOHM

FIXED IND 470NH 802MA 310 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1812R-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-471KDKR-ND
Fixed Inductors 197-S1812R-471KDKR-ND
FIXED IND 470NH 802MA 310 MOHM

FIXED IND 470NH 802MA 310 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1812R-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-471KTR-ND
Fixed Inductors 197-S1812R-471KTR-ND
470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1812R-471KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers