API Delevan, Inc. Fixed Inductors S1812R-471J

Description
470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-471J-ND
Fixed Inductors S1812R-471J-ND
470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-471J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details