API Delevan, Inc. Fixed Inductors S1812R-394H

Description
390µH Shielded Inductor 105mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Shielded Inductor 105mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-394H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-394H-ND
Fixed Inductors S1812R-394H-ND
390µH Shielded Inductor 105mA 18Ohm Max 1812 (4532 Metric)

390µH Shielded Inductor 105mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-394H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0027 microH
View Details
2 suppliers
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details