API Delevan, Inc. Fixed Inductors S1812R-334K

Description
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7945CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7945CT-ND
Fixed Inductors DN7945CT-ND
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7945TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7945TR-ND
Fixed Inductors DN7945TR-ND
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7945DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7945DKR-ND
Fixed Inductors DN7945DKR-ND
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7945CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details