API Delevan, Inc. Fixed Inductors S1812R-274K

Description
270µH Shielded Inductor 135mA 11Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Shielded Inductor 135mA 11Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-274K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-274K-ND
Fixed Inductors S1812R-274K-ND
270µH Shielded Inductor 135mA 11Ohm Max 1812 (4532 Metric)

270µH Shielded Inductor 135mA 11Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 270uH Inductor and Choke - 71-S1812R-274K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270uH Inductor and Choke
71-S1812R-274K
SMD 270uH Inductor and Choke 71-S1812R-274K
SMD Inductor 270uH 10% Shielded Ferrite 1812 Product overview: S1812R-274K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-274K can be used for catalog matching and distributor lookup.

SMD Inductor 270uH 10% Shielded Ferrite 1812 Product overview: S1812R-274K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-274K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1812R-274K
932607-S1812R-274K
Fixed Inductors - S1812R-274K 932607-S1812R-274K
Manufacturer: API Delevan Inc. Win Source Part Number: 932607-S1812R-274K Series: S1812R Operating Temperature Range: -55°C ~ 125°C Features: 270 µH Shielded - Inductor 135 mA 11Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: API Delevan Inc.
Win Source Part Number: 932607-S1812R-274K
Series: S1812R
Operating Temperature Range: -55°C ~ 125°C
Features: 270 µH Shielded - Inductor 135 mA 11Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number S1812R-274K-ND 71-S1812R-274K 932607-S1812R-274K
Product Name Fixed Inductors SMD 270uH Inductor and Choke Fixed Inductors - S1812R-274K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details