API Delevan, Inc. Fixed Inductors S1812R-273J

Description
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-273J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-273J-ND
Fixed Inductors S1812R-273J-ND
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)

27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-273J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details