API Delevan, Inc. Fixed Inductors S1812R-273H

Description
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-273H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-273H-ND
Fixed Inductors S1812R-273H-ND
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)

27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-273H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details