API Delevan, Inc. Fixed Inductors S1812R-271G

Description
270nH Shielded Inductor 1.053A 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270nH Shielded Inductor 1.053A 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-271G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-271G-ND
Fixed Inductors S1812R-271G-ND
270nH Shielded Inductor 1.053A 180mOhm Max 1812 (4532 Metric)

270nH Shielded Inductor 1.053A 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-271G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details