API Delevan, Inc. Fixed Inductors S1812R-224F

Description
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-224F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-224F-ND
Fixed Inductors S1812R-224F-ND
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-224F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details