API Delevan, Inc. Fixed Inductors S1210R-472G

Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-472G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-472G-ND
Fixed Inductors S1210R-472G-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-472G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details