API Delevan, Inc. Fixed Inductors - S1210R-222KTR S1210R-222KTR

Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089609-S1210R-222KT R Termination: SMD/SMT Length: 3.51 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 80 MHz Height: 2.57 mm Width: 2.66 mm Categories: Fixed Inductors DC Resistance (DCR): 730 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 40
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089609-S1210R-222KT R Termination: SMD/SMT Length: 3.51 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 80 MHz Height: 2.57 mm Width: 2.66 mm Categories: Fixed Inductors DC Resistance (DCR): 730 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-222KTR - 1089609-S1210R-222KTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - S1210R-222KTR
1089609-S1210R-222KTR
Fixed Inductors - S1210R-222KTR 1089609-S1210R-222KTR
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089609-S1210R-222KT R Termination: SMD/SMT Length: 3.51 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 80 MHz Height: 2.57 mm Width: 2.66 mm Categories: Fixed Inductors DC Resistance (DCR): 730 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 470 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 40

Manufacturer: API Delevan Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089609-S1210R-222KTR
Termination: SMD/SMT
Length: 3.51 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Self Resonant Frequency: 80 MHz
Height: 2.57 mm
Width: 2.66 mm
Categories: Fixed Inductors
DC Resistance (DCR): 730 mΩ
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 470 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
Q Factor: 40

Buy Now
2.2 UH Inductor and Choke - 71-S1210R-222KTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 UH Inductor and Choke
71-S1210R-222KTR
2.2 UH Inductor and Choke 71-S1210R-222KTR
Fixed Inductors 2.2 UH 10% Product overview: S1210R-222KTR from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-222KTR can be used for catalog matching and distributor lookup.

Fixed Inductors 2.2 UH 10% Product overview: S1210R-222KTR from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-222KTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1089609-S1210R-222KTR 71-S1210R-222KTR
Product Name Fixed Inductors - S1210R-222KTR 2.2 UH Inductor and Choke
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH
DCR 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details