API Delevan, Inc. Fixed Inductors - S0402-6N8H2C S0402-6N8H2C

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 766428-S0402-6N8H2C Series: S0402 Packaging: Bulk Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Current Rating: 600mA Shielding: Unshielded Inductance: 6.8nH Mounting: SMD Tolerance: ±3% Material - Core: Alumina Q @ Freq: 19 @ 250MHz Frequency - Self Resonant: 4.8GHz Test Frequency: 250MHz Family Name: S0402 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.043" L x 0.025" W (1.09mm x 0.64mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.030" (0.76mm) Alternative Parts (Cross-Reference): AISC-0402 -6N8J-T; ST235RAG6N8GSH; ST235RAG6N8GRZ; Introduction Date: April 05, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 766428-S0402-6N8H2C Series: S0402 Packaging: Bulk Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Current Rating: 600mA Shielding: Unshielded Inductance: 6.8nH Mounting: SMD Tolerance: ±3% Material - Core: Alumina Q @ Freq: 19 @ 250MHz Frequency - Self Resonant: 4.8GHz Test Frequency: 250MHz Family Name: S0402 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.043" L x 0.025" W (1.09mm x 0.64mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.030" (0.76mm) Alternative Parts (Cross-Reference): AISC-0402 -6N8J-T; ST235RAG6N8GSH; ST235RAG6N8GRZ; Introduction Date: April 05, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S0402-6N8H2C
766428-S0402-6N8H2C
Fixed Inductors - S0402-6N8H2C 766428-S0402-6N8H2C
Manufacturer: API Delevan Inc. Win Source Part Number: 766428-S0402-6N8H2C Series: S0402 Packaging: Bulk Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Current Rating: 600mA Shielding: Unshielded Inductance: 6.8nH Mounting: SMD Tolerance: ±3% Material - Core: Alumina Q @ Freq: 19 @ 250MHz Frequency - Self Resonant: 4.8GHz Test Frequency: 250MHz Family Name: S0402 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.043" L x 0.025" W (1.09mm x 0.64mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.030" (0.76mm) Alternative Parts (Cross-Reference): AISC-0402 -6N8J-T; ST235RAG6N8GSH; ST235RAG6N8GRZ; Introduction Date: April 05, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 766428-S0402-6N8H2C
Series: S0402
Packaging: Bulk
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Current Rating: 600mA
Shielding: Unshielded
Inductance: 6.8nH
Mounting: SMD
Tolerance: ±3%
Material - Core: Alumina
Q @ Freq: 19 @ 250MHz
Frequency - Self Resonant: 4.8GHz
Test Frequency: 250MHz
Family Name: S0402
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Dimension: 0.043" L x 0.025" W (1.09mm x 0.64mm)
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.030" (0.76mm)
Alternative Parts (Cross-Reference): AISC-0402 -6N8J-T; ST235RAG6N8GSH; ST235RAG6N8GRZ;
Introduction Date: April 05, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 766428-S0402-6N8H2C
Product Name Fixed Inductors - S0402-6N8H2C
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Inductance Range 0.0068 microH
Unlock Full Specs
to access all available technical data