150µH Shielded Toroidal Inductor 5.7A 60mOhm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PT150-1250-VM-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |