API Delevan, Inc. Fixed Inductors P3519R-823J

Description
82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-823JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-823JDKR-ND
Fixed Inductors P3519R-823JDKR-ND
82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - P3519R-823JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-823JCT-ND
Fixed Inductors P3519R-823JCT-ND
82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - P3519R-823JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-823JTR-ND
Fixed Inductors P3519R-823JTR-ND
82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 387mA 1.96Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-823JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N8 0402DC-1N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details