API Delevan, Inc. Fixed Inductors P3519R-683J

Description
68µH Unshielded Wirewound Inductor 524mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 524mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-683JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-683JTR-ND
Fixed Inductors P3519R-683JTR-ND
68µH Unshielded Wirewound Inductor 524mA 1.07Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 524mA 1.07Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-683JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details