API Delevan, Inc. Fixed Inductors P3519R-184J

Description
180µH Unshielded Wirewound Inductor 257mA 4.47Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 257mA 4.47Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-184JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-184JTR-ND
Fixed Inductors P3519R-184JTR-ND
180µH Unshielded Wirewound Inductor 257mA 4.47Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 257mA 4.47Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-184JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225203R3KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details