API Delevan, Inc. Fixed Inductors P3519R-104J

Description
100µH Unshielded Wirewound Inductor 369mA 2.16Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 369mA 2.16Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-104JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-104JTR-ND
Fixed Inductors P3519R-104JTR-ND
100µH Unshielded Wirewound Inductor 369mA 2.16Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 369mA 2.16Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-104JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1712-3627322515C330MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details