API Delevan, Inc. Fixed Inductors P1812R-822K

Description
8.2µH Unshielded Inductor 600mA 548mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 600mA 548mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-P1812R-822KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-822KTR-ND
Fixed Inductors 197-P1812R-822KTR-ND
8.2µH Unshielded Inductor 600mA 548mOhm Max 1812 (4532 Metric)

8.2µH Unshielded Inductor 600mA 548mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 197-P1812R-822KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-822KDKR-ND
Fixed Inductors 197-P1812R-822KDKR-ND
FIXED IND 8.2UH 600MA 548 MOHM

FIXED IND 8.2UH 600MA 548 MOHM

Buy Now Datasheet
Fixed Inductors - 197-P1812R-822KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-822KCT-ND
Fixed Inductors 197-P1812R-822KCT-ND
FIXED IND 8.2UH 600MA 548 MOHM

FIXED IND 8.2UH 600MA 548 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-P1812R-822KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676949-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details