API Delevan, Inc. Fixed Inductors P1812R-393K

Description
39µH Unshielded Inductor 280mA 1.848Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Inductor 280mA 1.848Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-393K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-393K-ND
Fixed Inductors P1812R-393K-ND
39µH Unshielded Inductor 280mA 1.848Ohm Max 1812 (4532 Metric)

39µH Unshielded Inductor 280mA 1.848Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-393K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Specs
Application RF Choke
View Details