API Delevan, Inc. Fixed Inductors P1812R-333K

Description
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7874CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7874CT-ND
Fixed Inductors DN7874CT-ND
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7874DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7874DKR-ND
Fixed Inductors DN7874DKR-ND
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7874TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7874TR-ND
Fixed Inductors DN7874TR-ND
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7874CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details