API Delevan, Inc. 0.1uH 25MHz 1.49A Inductor and Choke MILS1812-101K

Description
Inductor RF Shielded Wirewound 0.1uH 10% 25MHz 50Q-Factor Iron 1.49A 0.09Ohm DCR 1812 T/R Product overview: MILS1812-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 25MHz, 1.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 25MHz, 1.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MILS1812-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Wirewound 0.1uH 10% 25MHz 50Q-Factor Iron 1.49A 0.09Ohm DCR 1812 T/R Product overview: MILS1812-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 25MHz, 1.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 25MHz, 1.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MILS1812-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uH 25MHz 1.49A Inductor and Choke - 71-MILS1812-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 25MHz 1.49A Inductor and Choke
71-MILS1812-101K
0.1uH 25MHz 1.49A Inductor and Choke 71-MILS1812-101K
Inductor RF Shielded Wirewound 0.1uH 10% 25MHz 50Q-Factor Iron 1.49A 0.09Ohm DCR 1812 T/R Product overview: MILS1812-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 25MHz, 1.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 25MHz, 1.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MILS1812-101K can be used for catalog matching and distributor lookup.

Inductor RF Shielded Wirewound 0.1uH 10% 25MHz 50Q-Factor Iron 1.49A 0.09Ohm DCR 1812 T/R Product overview: MILS1812-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 25MHz, 1.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 25MHz, 1.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MILS1812-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1174743-MILS1812-101K
Inductors, Coils, Chokes - Fixed Inductors 1174743-MILS1812-101K
Win Source Part Number: 1174743-MILS1812-101 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: MILS1812 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 460MHz Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.189" L x 0.134" W (4.80mm x 3.40mm) Alternative Parts (Cross-Reference): MILS1812-101K TR 500; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.49 A Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: MILS1812-101K TR 500,MILS1812-101K-MI L RoHS Status: RoHS non-compliant

Win Source Part Number: 1174743-MILS1812-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MILS1812
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 50 @ 25MHz
Frequency - Self Resonant: 460MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.189" L x 0.134" W (4.80mm x 3.40mm)
Alternative Parts (Cross-Reference): MILS1812-101K TR 500;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.49 A
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: MILS1812-101K TR 500,MILS1812-101K-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MILS1812-101K 1174743-MILS1812-101K
Product Name 0.1uH 25MHz 1.49A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 10 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details