API Delevan, Inc. Fixed Inductors - MIL2510-00K MIL2510-00K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1045297-MIL2510-00K Packaging: Reel - TR Current Rating: 865mA Inductance: 100nH Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 640MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1045297-MIL2510-00K Packaging: Reel - TR Current Rating: 865mA Inductance: 100nH Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 640MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MIL2510-00K
1045297-MIL2510-00K
Fixed Inductors - MIL2510-00K 1045297-MIL2510-00K
Manufacturer: API Delevan Inc. Win Source Part Number: 1045297-MIL2510-00K Packaging: Reel - TR Current Rating: 865mA Inductance: 100nH Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 640MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: API Delevan Inc.
Win Source Part Number: 1045297-MIL2510-00K
Packaging: Reel - TR
Current Rating: 865mA
Inductance: 100nH
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Phenolic
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 640MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1045297-MIL2510-00K
Product Name Fixed Inductors - MIL2510-00K
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details