API Delevan, Inc. Fixed Inductors MIL1812-821K

Description
820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1126-2-ND
Fixed Inductors 1134-1126-2-ND
820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1134-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1126-1-ND
Fixed Inductors 1134-1126-1-ND
820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1126-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details