API Delevan, Inc. Fixed Inductors M83446/39-39F

Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1119-2-ND
Fixed Inductors 1134-1119-2-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1134-1119-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1119-1-ND
Fixed Inductors 1134-1119-1-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1119-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers