API Delevan, Inc. Fixed Inductors M83446/39-33F

Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1122-2-ND
Fixed Inductors 1134-1122-2-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1134-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1122-1-ND
Fixed Inductors 1134-1122-1-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1122-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details