API Delevan, Inc. Fixed Inductors M83446/39-30F

Description
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1121-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1121-1-ND
Fixed Inductors 1134-1121-1-ND
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1134-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1121-2-ND
Fixed Inductors 1134-1121-2-ND
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1121-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details