API Delevan, Inc. Fixed Inductors M27/370-39

Description
FIXED IND 1.5MH 340MA 3 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5MH 340MA 3 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-M27/370-39DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-M27/370-39DKR-ND
Fixed Inductors 197-M27/370-39DKR-ND
FIXED IND 1.5MH 340MA 3 OHM SMD

FIXED IND 1.5MH 340MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-M27/370-39TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-M27/370-39TR-ND
Fixed Inductors 197-M27/370-39TR-ND
1.5mH Unshielded Wirewound Inductor 340mA 3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 340mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-M27/370-39CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-M27/370-39CT-ND
Fixed Inductors 197-M27/370-39CT-ND
1.5mH Unshielded Wirewound Inductor 340mA 3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 340mA 3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-M27/370-39DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details