API Delevan, Inc. Fixed Inductors M27/367-09

Description
1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1132-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1132-1-ND
Fixed Inductors 1134-1132-1-ND
1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard

1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 1134-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1132-2-ND
Fixed Inductors 1134-1132-2-ND
1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard

1µH Unshielded Inductor 5.5A 13mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1132-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details