API Delevan, Inc. Fixed Inductors M27/367-01

Description
220nH Unshielded Inductor 7A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Inductor 7A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1127-2-ND
Fixed Inductors 1134-1127-2-ND
220nH Unshielded Inductor 7A 8mOhm Max Nonstandard

220nH Unshielded Inductor 7A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 1134-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1127-1-ND
Fixed Inductors 1134-1127-1-ND
220nH Unshielded Inductor 7A 8mOhm Max Nonstandard

220nH Unshielded Inductor 7A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1127-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details