API Delevan, Inc. Fixed Inductors HTPT66R-393K

Description
39µH Shielded Toroidal Inductor 2.8A 73mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
39µH Shielded Toroidal Inductor 2.8A 73mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HTPT66R-393K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HTPT66R-393K-ND
Fixed Inductors HTPT66R-393K-ND
39µH Shielded Toroidal Inductor 2.8A 73mOhm Max Radial, Vertical (Open)

39µH Shielded Toroidal Inductor 2.8A 73mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HTPT66R-393K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details