API Delevan, Inc. Fixed Inductors HTPT66-472K

Description
4.7µH Shielded Toroidal Inductor 8.8A 8.6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
4.7µH Shielded Toroidal Inductor 8.8A 8.6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HTPT66-472K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HTPT66-472K-ND
Fixed Inductors HTPT66-472K-ND
4.7µH Shielded Toroidal Inductor 8.8A 8.6mOhm Max Radial, Vertical (Open)

4.7µH Shielded Toroidal Inductor 8.8A 8.6mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HTPT66-472K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers