API Delevan, Inc. Fixed Inductors HRSPD127-223M

Description
22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-223MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-223MTR-ND
Fixed Inductors HRSPD127-223MTR-ND
22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-223MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-223MCT-ND
Fixed Inductors HRSPD127-223MCT-ND
22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-223MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-223MDKR-ND
Fixed Inductors HRSPD127-223MDKR-ND
22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

22µH Shielded Inductor 3.2A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-223MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
Surface Mount Inductors - 2126014 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-27N 0402DC-27NXJRW , 0402DC-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details