API Delevan, Inc. Fixed Inductors HRSPD127-222M

Description
2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-222MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-222MDKR-ND
Fixed Inductors HRSPD127-222MDKR-ND
2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-222MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-222MCT-ND
Fixed Inductors HRSPD127-222MCT-ND
2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-222MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-222MTR-ND
Fixed Inductors HRSPD127-222MTR-ND
2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

2.2µH Shielded Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-222MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details