API Delevan, Inc. Fixed Inductors HRSPD127-105M

Description
1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-105MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-105MCT-ND
Fixed Inductors HRSPD127-105MCT-ND
1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-105MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-105MDKR-ND
Fixed Inductors HRSPD127-105MDKR-ND
1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-105MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-105MTR-ND
Fixed Inductors HRSPD127-105MTR-ND
1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

1mH Shielded Inductor 550mA 1.86Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-105MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers