API Delevan, Inc. Fixed Inductors HF1008R-471H

Description
470nH Unshielded Inductor 310mA 1.55Ohm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Inductor 310mA 1.55Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-471H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-471H-ND
Fixed Inductors HF1008R-471H-ND
470nH Unshielded Inductor 310mA 1.55Ohm Max Nonstandard

470nH Unshielded Inductor 310mA 1.55Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-471H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details