API Delevan, Inc. Fixed Inductors HF1008R-332G

Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-332G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-332G-ND
Fixed Inductors HF1008R-332G-ND
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-332G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details