API Delevan, Inc. Fixed Inductors HF1008R-330J

Description
33nH Unshielded Inductor 900mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
33nH Unshielded Inductor 900mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-330J-ND
Fixed Inductors HF1008R-330J-ND
33nH Unshielded Inductor 900mA 150mOhm Max Nonstandard

33nH Unshielded Inductor 900mA 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-330J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details