API Delevan, Inc. Fixed Inductors HF1008R-272H

Description
2.7µH Unshielded Inductor 285mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 285mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-272H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-272H-ND
Fixed Inductors HF1008R-272H-ND
2.7µH Unshielded Inductor 285mA 1.8Ohm Max Nonstandard

2.7µH Unshielded Inductor 285mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-272H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers