API Delevan, Inc. Fixed Inductors HF1008R-152F

Description
1.5µH Unshielded Inductor 315mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 315mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-152F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-152F-ND
Fixed Inductors HF1008R-152F-ND
1.5µH Unshielded Inductor 315mA 1.5Ohm Max Nonstandard

1.5µH Unshielded Inductor 315mA 1.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-152F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details