API Delevan, Inc. Fixed Inductors HF1008R-121H

Description
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-121H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-121H-ND
Fixed Inductors HF1008R-121H-ND
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard

120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-121H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details