API Delevan, Inc. Fixed Inductors HF1008R-121G

Description
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-121G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-121G-ND
Fixed Inductors HF1008R-121G-ND
120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard

120nH Unshielded Inductor 405mA 910mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-121G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers