API Delevan, Inc. Fixed Inductors HF1008R-120J

Description
12nH Unshielded Inductor 1.075A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
12nH Unshielded Inductor 1.075A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-120J-ND
Fixed Inductors HF1008R-120J-ND
12nH Unshielded Inductor 1.075A 105mOhm Max Nonstandard

12nH Unshielded Inductor 1.075A 105mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-120J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details