API Delevan, Inc. Fixed Inductors - HF1008-821K HF1008-821K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 873510-HF1008-821K Series: HF1008 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1008HF-821K, 1008HF-821K-ND, HF1008-821K TR 500
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 873510-HF1008-821K Series: HF1008 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1008HF-821K, 1008HF-821K-ND, HF1008-821K TR 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HF1008-821K
873510-HF1008-821K
Fixed Inductors - HF1008-821K 873510-HF1008-821K
Manufacturer: API Delevan Inc. Win Source Part Number: 873510-HF1008-821K Series: HF1008 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1008HF-821K, 1008HF-821K-ND, HF1008-821K TR 500

Manufacturer: API Delevan Inc.
Win Source Part Number: 873510-HF1008-821K
Series: HF1008
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded - Inductor 2Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1008HF-821K, 1008HF-821K-ND, HF1008-821K TR 500

Buy Now Datasheet
Fixed Inductors - HF1008-821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-821K-ND
Fixed Inductors HF1008-821K-ND
820nH Unshielded Inductor 273mA 2Ohm Max Nonstandard

820nH Unshielded Inductor 273mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 873510-HF1008-821K HF1008-821K-ND
Product Name Fixed Inductors - HF1008-821K Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details