API Delevan, Inc. Fixed Inductors HF1008-681K

Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-681K-ND
Fixed Inductors HF1008-681K-ND
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-681K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details